EN
  • EN
  • DE

MAX9388EUP

Part No MAX9388EUP
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Differential 5:1 or 4:1 ECL/PECL Multiplexers with Single/Dual Output Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215386-MAX9388EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9388EUP CAD Model

Description

The MAX9388EUP from Maxim Integrated is a high-performance, low-voltage, dual LVDS/LVTTL-to-LVDS repeater designed to manage and extend high-speed data signals. This device is engineered to convert two low-voltage TTL or LVTTL inputs to low-voltage differential signaling (LVDS) outputs, thus enabling the reliable transmission of high-speed data over long cable lengths or through noisy environments commonly found in industrial, telecom, and computing applications.

Key Features

  • Interface Conversion: Converts two LVDS/LVTTL inputs to LVDS outputs for enhanced signal integrity.
  • High Data Rates: Supports data rates up to 400 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Voltage Operation: Operates from a single +3.3V supply, minimizing power consumption and making it compatible with modern low-voltage logic levels.
  • Reduced EMI: LVDS outputs produce less electromagnetic interference compared to other signaling technologies, which is critical for sensitive applications.
  • Flow-Through Pinout: Simplifies PCB layout by allowing inputs on one side and outputs on the opposite side.
  • Small Package: Available in a compact 20-pin TSSOP package, saving valuable board space.

Applications

The MAX9388EUP is ideal for a variety of applications where signal integrity and high-speed data transfer are crucial. These include:

  • Telecommunications Equipment
  • Networking Hardware and Routers
  • Computer Peripherals and Motherboards
  • Industrial Control Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX9388EUP is no exception. This product is built to meet stringent industry standards, ensuring long-term reliability and performance in critical systems. Whether it's for high-speed communication or precise data acquisition, the MAX9388EUP is a robust solution that engineers can trust to maintain signal integrity and operational efficiency.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2732 $71.3660
10+ $11.7114 $117.1140
16+ $11.3453 $181.5248
22+ $10.9794 $241.5468
28+ $10.6134 $297.1752
37+ $9.5155 $352.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess