EN
  • EN
  • DE

SPF5014-VF

Part No SPF5014-VF
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338523-SPF5014-VF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPF5014-VF CAD Model

Description

The SPF5014-VF is a Power Factor Correction (PFC) controller IC manufactured by Sanken. It's designed to improve the power factor of electronic devices, enhancing energy efficiency and reducing harmonic distortion. This particular IC is often found in applications requiring high power factor and low total harmonic distortion (THD).

Applications:

  • AC-DC power supplies
  • Electronic ballasts for lighting
  • Adapters and chargers for electronics
  • Industrial power supplies
  • LED lighting drivers

Features:

  • High power factor correction
  • Low total harmonic distortion (THD)
  • Built-in overvoltage protection (OVP)
  • Built-in overcurrent protection (OCP)
  • Built-in undervoltage lockout (UVLO)
  • Precise voltage regulation
  • Small package for compact designs
  • Optimized for high efficiency operation
  • Internal start-up timer

Benefits:

  • Improved energy efficiency, resulting in lower energy consumption and costs
  • Compliance with international harmonic regulations
  • Enhanced system reliability due to integrated protection features
  • Simplified design and reduced component count
  • Minimized electromagnetic interference (EMI)
  • Extended lifespan of electronic devices

Additional Details:

The SPF5014-VF typically operates in critical conduction mode (CRM) for high efficiency and low THD. It often supports universal AC input voltage ranges. The integrated protection features, including overvoltage, overcurrent, and undervoltage lockout, ensure reliable operation. A soft-start function might be included to minimize inrush current during startup. The switching frequency varies with load conditions, typically ranging from tens to hundreds of kHz.

The device is usually available in a small outline package (SOP), or similar, suitable for compact power supply designs. Proper PCB layout is essential for minimizing noise and ensuring stable operation. Selection of external components such as inductors and capacitors must be carefully considered to optimize performance and meet application requirements. Refer to the Sanken datasheet for detailed design guidelines and component value recommendations.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess