EN
  • EN
  • DE

MAX942

Part No MAX942
Manufacturer Maxim Integrated
Description High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215394-MAX942
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX942 CAD Model

Description

The MAX942 from Maxim Integrated is a cutting-edge comparator designed for applications that demand high-speed operation with low power consumption. This device is ideal for both 3V and 5V single-supply systems and can also operate from a dual supply. The MAX942 is part of a family that offers a variety of configurations, including single (MAX941), dual (MAX942), and quad (MAX944) comparators.

Key Features

  • High Speed: With a propagation delay of just 40ns, the MAX942 is among the fastest comparators in its class, making it suitable for time-critical signal processing tasks.
  • Low Power Consumption: Despite its speed, the device maintains low power usage, with a supply current of only 350μA per comparator, which is ideal for battery-powered and portable applications.
  • Rail-to-Rail Input and Output: This comparator can handle input signals that range from the negative supply rail to the positive supply rail, and its output can swing rail-to-rail, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: Designed for single-supply voltages from 3V to 5V, the MAX942 provides design flexibility for various applications, including those with strict power supply constraints.
  • Fast Overdrive Recovery: The device recovers quickly from input overdrive conditions, ensuring consistent performance and reliability in systems that may experience large signal swings.
  • Latch Function: The MAX942 includes a latch enable feature that allows the output to be held, which is useful for implementing window comparators or sample-and-hold circuits.

Applications

  • High-speed signal detection
  • Zero-crossing detectors
  • Battery-powered and portable devices
  • Data systems
  • Communication systems
  • Window comparators

Overall, the MAX942 from Maxim Integrated is a versatile and efficient solution for designers who require a high-speed comparator that does not compromise on power efficiency or input/output range. Its robust feature set and flexibility make it a top choice for a wide array of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess