EN
  • EN
  • DE

MAX9516ELB+T

Part No MAX9516ELB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Win Source Part Number 312467-MAX9516ELB+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9516ELB+T CAD Model

Description

The MAX9516ELB+T is a highly integrated, low-power video amplifier from Maxim Integrated, designed to provide a superior video interface solution for portable applications. This compact device is encapsulated in a small, 9-bump WLP (Wafer-Level Package) with a bump pitch of 0.5mm, making it an ideal choice for space-constrained designs such as mobile phones, portable media players, and personal navigation devices.

Key Features

  • Ultra-Low 1.6V to 3.6V Supply Voltage: The MAX9516 operates on a single supply voltage ranging from 1.6V to 3.6V, accommodating a variety of low-voltage applications and helping to conserve battery life.
  • High-Quality Video Amplification: It delivers high-quality video amplification with a 6dB gain for driving external video loads, ensuring clear and crisp video playback on external displays.
  • Integrated Reconstruction Filter: The device includes an integrated reconstruction filter that reduces the external component count and simplifies the design process.
  • Low Quiescent Current: With a low quiescent current of just 0.9mA, the MAX9516 helps extend the battery life of portable devices.
  • Power-Saving Shutdown Mode: It also features a shutdown mode that reduces the supply current to 0.1µA, further conserving power when the video function is not in use.

Applications

  • Mobile Phones
  • Portable Media Players
  • Personal Navigation Devices
  • Portable Gaming Systems
  • Video Accessories

The MAX9516ELB+T is designed with the end-user in mind, offering both high performance and ease of integration. Its small footprint, combined with low power consumption and integrated features, make it a versatile and efficient solution for adding video output capabilities to a wide range of portable electronic devices. Maxim Integrated's commitment to quality ensures that the MAX9516ELB+T meets the rigorous demands of modern portable electronics, providing a reliable and user-friendly video amplification solution.

You May Also Be Interested in

Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess