EN
  • EN
  • DE

FIN1102MTC

Part No FIN1102MTC
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 2CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications LVDS
Input LVDS, LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Number of Channels 2
Delay Time 1.75ns
Capacitance - Input 2.5pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 23mA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TSSOP
Win Source Part Number 1038874-FIN1102MTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1102MTC CAD Model

Description

The Fairchild/ON Semiconductor FIN1102MTC is a buffer and redriver integrated circuit designed for LVDS applications.

  • Application: LVDS
  • Channels: Two
  • Maximum Data Rate: 800Mbps
  • Input: LVDS or LVPECL
  • Output: LVDS
  • Delay Time: 1.75ns
  • Input Capacitance: 2.5pF
  • Status: Obsolete (EOL)
  • Operating Temperature: -40°C to 85°C
  • Package: 14-TSSOP
  • Operating Supply Voltage: 3V to 3.6V
  • Operating Supply Current: 23mA
  • Alternative Parts: SN65LVDS22PWR, FIN1102MTC_NL, FIN1102MTCX
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess