EN
  • EN
  • DE

MAX9598CTL+

Part No MAX9598CTL+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Low-Power Audio/Video Switch for Dual SCART Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Audio, Video
Number of Channels 2
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 230MHz
Features Buffers, I2C, RGB, SCART
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 1215407-MAX9598CTL+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9598
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9598CTL+ CAD Model

Description

Maxim Integrated Product Overview: MAX9598CTL+

The MAX9598CTL+ is a high-performance, low-power, octal, 2:1 multiplexer from Maxim Integrated that is designed to provide an efficient solution for video and high-speed data-switching applications. This advanced chip is an ideal choice for designers looking to incorporate reliable video switching capabilities into their systems with minimal power consumption and space requirements.

Key Features

  • High Bandwidth: The device supports a wide bandwidth that ensures minimal signal degradation, making it suitable for high-definition video and high-speed data signals.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation are critical parameters in video applications, and the MAX9598CTL+ excels in both, providing a clear and stable signal.
  • Low Power Consumption: With a design focused on energy efficiency, this multiplexer helps to reduce the overall power requirements of the system, which is particularly beneficial for battery-powered devices.
  • Single +3.3V Supply Operation: The device operates on a single +3.3V supply, simplifying the power design of the overall system.

Applications

  • Video routing and switching
  • High-speed data acquisition systems
  • Security and surveillance systems
  • Medical imaging equipment
  • Automotive infotainment

Product Specifications

The MAX9598CTL+ comes in a compact 56-pin TQFN package with exposed pad, which allows for efficient heat dissipation and saves valuable PCB space. The device features eight 2:1 multiplexer channels with single-ended inputs and outputs, which can be controlled via a digital interface. It is characterized for operation from -40°C to +85°C, making it a robust choice for a wide range of environmental conditions.

Conclusion

Overall, the MAX9598CTL+ from Maxim Integrated is a versatile and efficient solution for any application that requires high-quality video or high-speed data switching. Its low power consumption, high bandwidth, and excellent signal integrity make it a top choice for engineers looking to enhance their designs with superior multiplexing functionality.

You May Also Be Interested in

Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess