EN
  • EN
  • DE

USB5534-JZX

Part No USB5534-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Case / Package 64-QFN (9x9)
Win Source Part Number 043526-USB5534-JZX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB5534-JZX CAD Model

Description

Microchip Technology USB5534-JZX Product Overview

The USB5534-JZX is a high-performance, low-power USB 3.0 hub controller from the esteemed manufacturer, Microchip Technology. This versatile component is an ideal solution for a broad range of applications that require USB connectivity, including desktop and mobile PCs, docking stations, monitors, and many embedded systems.

Key Features

  • USB 3.0 Compliance: The USB5534-JZX adheres to the SuperSpeed USB 3.0 specification, ensuring fast data transfer rates of up to 5 Gbps, which is ten times the speed of USB 2.0.
  • Multiple Ports: It features four downstream ports for device connectivity and one upstream port for host connection, providing ample expandability for various USB devices.
  • Energy Efficiency: The device supports USB 3.0 link power management, which includes idle, sleep, and suspend states, helping to reduce overall power consumption.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of devices can be connected even if they are not USB 3.0 compliant.
  • Configurability: The USB5534-JZX can be configured via pin strapping, EEPROM, or SMBus, providing flexibility for system design and integration.

Applications

The versatility of the USB5534-JZX makes it suitable for an array of applications, including:

  • Consumer Electronics
  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors with USB Hub Functionality
  • Embedded Systems

Technical Specifications

The USB5534-JZX operates over an industrial temperature range and comes in a 72-pin QFN package. It requires a single 3.3V power supply for operation and features integrated termination resistors for upstream and downstream ports, reducing the need for external components.

Conclusion

With its high-speed data transfer capabilities, energy-efficient design, and ease of integration, the USB5534-JZX from Microchip Technology stands out as a top-tier USB hub controller for designers looking to enhance their systems with robust USB functionality.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2799 $67.2799
3+ $55.2044 $165.6132
4+ $53.4788 $213.9152
5+ $51.7544 $258.7720
6+ $50.0288 $300.1728
8+ $44.8533 $358.8264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess