EN
  • EN
  • DE

MAX961ESA

Part No MAX961ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP BEYOND-THE-RAILS 8-SOIC / Single/Dual/Quad, Ultra-High-Speed, +3V/+5V, Beyond-the-Rails Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 1.5mV at 5V
Current - Input Bias (Maximum) 15μA at 5V
Current - Quiescent (Maximum) 11mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX961
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804950-MAX961ESA
Ultra Librarian 3D Model Ultra Librarian MAX961ESA CAD Model

Description

MAX961ESA Product Image

The MAX961ESA from Maxim Integrated is a high-speed, precision voltage comparator, known for its low power consumption and fast response times. This integrated circuit is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

With its proprietary design, the MAX961ESA offers a propagation delay of just 4.5ns, which is one of the fastest in the industry for precision comparators. This feature makes it an excellent choice for high-speed signal processing, such as pulse and square wave generation, zero-crossing detectors, and high-speed sampling circuits.

The device operates from a single +5V supply or dual supplies of up to ±5.5V, providing flexibility in various system designs. It also features a low input offset voltage of 1mV and a high input impedance, which reduces loading on the input signal and maintains signal integrity.

The MAX961ESA comes with a latch function that allows the output to be held at its current state until the latch is released, which is particularly useful in timing and decision-making applications where precise control is required. Furthermore, it includes an overdrive indicator that simplifies designs by indicating when the comparator's input voltage difference exceeds the pre-set threshold.

Its ESD protection of up to 2000V adds to the robustness of the device, ensuring reliability in harsh environments. The MAX961ESA is widely used in systems requiring high-speed, low-power consumption, and accurate voltage comparison, such as data acquisition systems, A/D converters, and high-speed triggers.

Overall, the MAX961ESA is a testament to Maxim Integrated's commitment to providing high-performance, reliable integrated circuits. Its combination of speed, precision, and low power consumption makes it a versatile component for a broad range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5936 $57.5616
13+ $7.8717 $102.3321
20+ $7.6257 $152.5140
28+ $7.3797 $206.6316
36+ $7.1337 $256.8132
47+ $6.3958 $300.6026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess