EN
  • EN
  • DE

MAX9634WEUK+T

Part No MAX9634WEUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CUR SENS 125KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series NanoPower
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 125kHz
Voltage - Input Offset 100μV
Operating Supply Current 1.1μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 707442-MAX9634WEUK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9634
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9634WEUK+T CAD Model

Description

Maxim Integrated MAX9634WEUK+T High-Side Current-Sense Amplifier

The Maxim Integrated MAX9634WEUK+T is a precision, high-side current-sense amplifier that offers an excellent combination of accuracy, low power consumption, and ease of use. Designed for a wide range of applications, this current-sense amplifier is ideal for battery management, power management, and overcurrent protection in portable devices, consumer electronics, and industrial systems.

Key Features

  • High Accuracy: The MAX9634WEUK+T provides a high level of precision with its low input offset voltage, which ensures accurate current measurement even at low current levels.
  • Wide Input Common-Mode Range: This device operates over a wide common-mode voltage range, from 1.7V to 28V, making it suitable for a variety of supply voltages.
  • Low Quiescent Current: With its low power consumption, the MAX9634WEUK+T is perfect for battery-powered applications, as it helps to extend battery life.
  • High Bandwidth: The amplifier features a bandwidth of 500kHz, which allows it to respond quickly to changes in load current.
  • Gain Options: It offers multiple gain options, enabling flexibility in different application requirements.
  • Small Package: The device comes in a tiny 5-pin SOT23 package, which is excellent for space-constrained applications.

Applications

  • Portable Devices
  • Battery Management Systems
  • Power Management
  • Overcurrent Protection Circuits
  • Automotive Systems
  • Embedded Systems

The MAX9634WEUK+T is a testament to Maxim Integrated's commitment to high-quality, reliable components for the electronics industry. Its robust design ensures stable operation over various temperatures and conditions, making it a trusted choice for designers looking to implement precise current sensing in their projects. Whether you're designing a sophisticated power management system or a simple overcurrent protection circuit, the MAX9634WEUK+T offers the performance and reliability needed to get the job done right.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8578 $51.4680
145+ $0.7038 $102.0510
225+ $0.6818 $153.4050
305+ $0.6598 $201.2390
395+ $0.6379 $251.9705
525+ $0.5719 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess