EN
  • EN
  • DE

MAX964ESE+T

Part No MAX964ESE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 15μA @ 5V
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144751-MAX964ESE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX964ESE+T CAD Model

Description

The MAX964ESE+T is a high-performance, low-power comparator from Maxim Integrated, designed to deliver precise voltage monitoring in a wide range of applications. This advanced component is part of Maxim's commitment to providing innovative, reliable, and efficient solutions for the electronics industry.

Key Features

  • Quad Comparators: The device includes four independent comparators, providing versatility in multi-channel applications.
  • Low Power Consumption: With a design focused on energy efficiency, the MAX964ESE+T is ideal for battery-powered and portable devices, ensuring a longer battery life and reduced power costs.
  • Single-Supply Operation: The comparator operates from a single +3V to +5.5V supply, simplifying power supply design and making it suitable for a variety of systems.
  • Fast Propagation Delay: It boasts a fast propagation delay of 40ns (typical), ensuring quick response times in critical applications.
  • Low Input Offset Voltage: The MAX964ESE+T features a low input offset voltage, which enhances accuracy and signal integrity in precision applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable in diverse environmental conditions.
  • Surface-Mount Package: The device is available in a surface-mount SOIC-16 package, which is suitable for automated assembly processes and saves board space.

Applications

The MAX964ESE+T is highly versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Communication systems
  • Medical equipment

Conclusion

The Maxim Integrated MAX964ESE+T comparator is a robust and efficient solution for designers seeking high-performance voltage monitoring with minimal power draw. Its quad comparator design, low power consumption, and fast response time make it an excellent choice for a wide array of electronic applications, from consumer electronics to industrial systems. Its compact form factor and ease of integration further enhance its appeal to engineers and product developers.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5063 $77.0126
4+ $31.5950 $126.3800
5+ $30.6076 $153.0380
7+ $29.6203 $207.3421
9+ $28.6329 $257.6961
12+ $25.6709 $308.0508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,417 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess