EN
  • EN
  • DE

MAX9651AUA+T

Part No MAX9651AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VCOM DRIVE 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 35MHz
SR - Slew Rate 40 V/μs
Operating Supply Current 3.7mA
Output Current per Channel 1.3A
Dual Supply Voltage (±) 9 V ~ 20 V, ±4.5 V ~ 10 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-uMax-EP
Win Source Part Number 707455-MAX9651AUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9651
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9651AUA+T CAD Model

Description

The MAX9651AUA+T from Maxim Integrated is a high-performance, low-power video buffer that is designed to provide a simple solution for video signal conditioning in a variety of applications. This integrated circuit is an ideal choice for driving video lines in security cameras, video conferencing systems, and automotive video systems, among others.

Key Features:

  • High Bandwidth: The device offers a high bandwidth that ensures minimal signal degradation, making it suitable for high-resolution video applications.
  • Low Power Consumption: It is designed to operate with low power consumption, which is critical for battery-powered devices and applications where energy efficiency is a priority.
  • Single Supply Operation: The MAX9651AUA+T operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Rail-to-Rail Outputs: The rail-to-rail output capability allows for maximum dynamic range, which is particularly beneficial in systems where signal integrity is paramount.
  • Integrated Filter: It includes an integrated low-pass filter that helps to reduce noise and improve image quality by filtering out high-frequency interference.

Applications:

  • Security Camera Systems
  • Video Conferencing Equipment
  • Automotive Video Systems
  • Portable Video Devices
  • Video Signal Conditioning

The MAX9651AUA+T comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. It is available in tape and reel packaging (denoted by the "+T" suffix), which facilitates automated assembly processes for high-volume production. Maxim Integrated's commitment to quality and reliability ensures that this video buffer will meet the stringent requirements of your video applications.

With its combination of high performance, low power, and ease of use, the MAX9651AUA+T is designed to be a versatile component that enhances the video signal integrity in a wide range of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,525 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess