EN
  • EN
  • DE

MAX9669ETI+T

Part No MAX9669ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC SYSTEM GAMMA REF 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Gamma Reference System
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 109139-MAX9669ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX9669ETI+T CAD Model

Description

The MAX9669ETI+T from Maxim Integrated is a high-performance, low-power, compact solution designed for a range of digital display applications. This versatile device is a testament to Maxim's commitment to providing innovative, high-quality integrated circuits that cater to the evolving needs of the electronics industry.

Key Features:

  • DisplayPort 1.1a Compliant: The MAX9669ETI+T conforms to the DisplayPort 1.1a standard, ensuring compatibility with a wide array of modern digital display interfaces.
  • High-Resolution Support: Capable of driving high-resolution displays, it is an ideal choice for advanced digital signage, high-definition televisions, and cutting-edge computer monitors.
  • Low EMI Emission: Designed with low electromagnetic interference (EMI) emissions, this device minimizes potential disruptions to other electronic equipment, making it suitable for use in sensitive environments.
  • Power Efficiency: The power-efficient nature of the MAX9669ETI+T makes it a smart choice for battery-powered devices, as well as applications where heat dissipation is a concern.
  • Integrated Features: It includes a variety of integrated features that reduce the need for external components, thereby saving space and cost on the PCB.
  • Extended Temperature Range: The device operates reliably across an extended temperature range, making it suitable for industrial applications that require robust performance under varying conditions.

Applications:

  • Digital Signage
  • High-Definition Televisions (HDTVs)
  • Computer Monitors
  • Projectors
  • Industrial Displays

The MAX9669ETI+T is available in a compact 28-pin TQFN package, which is RoHS compliant and specified for the -40°C to +85°C temperature range. With its combination of features and specifications, this device from Maxim Integrated stands out as an excellent choice for designers looking to create sophisticated display systems with a focus on performance and reliability.

You May Also Be Interested in

Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2134 $58.9876
34+ $3.4569 $117.5346
52+ $3.3495 $174.1740
72+ $3.2409 $233.3448
93+ $3.1335 $291.4155
124+ $2.8090 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess