EN
  • EN
  • DE

MAXQ612G-UEI+

Part No MAXQ612G-UEI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MAXQ20S series Microcontroller IC 16-Bit 12MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer Maxim Integrated
Series MAXQ®
Package Tube
Part Status Obsolete
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MAXQ612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925766-MAXQ612G-UEI+
Ultra Librarian 3D Model Ultra Librarian MAXQ612G-UEI+ CAD Model

Description

The Maxim Integrated MAXQ612G-UEI+ is a highly integrated, low-power microcontroller that is designed for a variety of applications, especially those requiring sophisticated control and communication capabilities. This device is a member of Maxim's MAXQ family of microcontrollers, which are known for their power efficiency and robust performance.

Key Features

  • Core: The MAXQ612G-UEI+ is built around a 16-bit RISC microcontroller core, which provides a balance between power consumption and processing capability. This makes it an excellent choice for battery-powered and portable devices.
  • Memory: It comes with 128KB of flash memory and 6KB of data SRAM, providing ample space for program storage and data manipulation without the need for external memory components.
  • Clock Speed: The microcontroller operates at a maximum clock speed of 12MHz, ensuring responsive performance for time-sensitive tasks.
  • Communication Interfaces: It includes a variety of communication interfaces such as SPI, UART, and 1-Wire, allowing it to connect with other ICs, sensors, and peripherals easily.
  • Analog Features: The device also boasts an integrated analog-to-digital converter (ADC), which provides the capability to interface with analog sensors and convert their readings to digital values for processing.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MAXQ612G-UEI+ is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Portable medical devices
  • Smart sensors and instrumentation
  • Battery management systems
  • Consumer electronics

Package and Quality

The microcontroller is offered in a 48-pin TQFN package, which is compact and suitable for space-constrained applications. Additionally, it is RoHS compliant and meets the stringent quality standards expected from Maxim Integrated products.

Overall, the Maxim Integrated MAXQ612G-UEI+ microcontroller is an excellent choice for developers looking for a combination of low power consumption, advanced features, and reliable performance in their embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess