EN
  • EN
  • DE

MAX9673ETI+TGOE

Part No MAX9673ETI+TGOE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707465-MAX9673ETI+TGOE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9673ETI+TGOE CAD Model

Description

Maxim Integrated's MAX9673ETI+TGOE: High-Performance GMSL Serializer

The MAX9673ETI+TGOE is a cutting-edge GMSL (Gigabit Multimedia Serial Link) serializer designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, high-speed serializer is specifically engineered to meet the rigorous demands of automotive and industrial video applications, where reliable and high-quality data transmission is paramount.

With its robust feature set, the MAX9673ETI+TGOE is capable of serializing 18 bits of parallel data into a single high-speed serial stream. This stream can be transmitted over coaxial or shielded-twisted pair (STP) cables, providing a versatile solution for various system designs. The device supports a wide range of video formats and resolutions, making it highly adaptable to different use cases and ensuring compatibility with a broad spectrum of cameras and displays.

The serializer boasts a high level of integration, which includes an embedded control channel that operates simultaneously with video data. This control channel allows for bidirectional communication over the same serial link, enabling the transmission of I2C or UART control signals without the need for additional wiring. This feature simplifies system design and reduces the overall component count, leading to cost savings and a more compact system footprint.

Safety and reliability are critical in automotive and industrial environments, and the MAX9673ETI+TGOE addresses these concerns with its built-in safety features. It includes error detection and correction mechanisms to ensure data integrity, even in the presence of electrical noise and other challenging conditions. Additionally, the device is designed to operate over an extended temperature range, making it suitable for harsh environments.

For engineers and system designers looking for a high-performance video transmission solution, the MAX9673ETI+TGOE from Maxim Integrated offers an excellent balance of speed, reliability, and ease of integration. Its advanced features and robust design make it an ideal choice for automotive infotainment systems, driver assistance cameras, and industrial video applications where quality and dependability are non-negotiable.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess