EN
  • EN
  • DE

MAX9719AETE+

Part No MAX9719AETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Low-Cost, Mono/Stereo, 1.4W Differential Audio Power Amplifiers | IC AMP AUDIO PWR 1.4W AB 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 1.4W x 2 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-TQFN (4x4)
Manufacturer Package 16-WQFN Exposed Pad
Family Part Number MAX9719
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 719336-MAX9719AETE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9719AETE+ CAD Model

Description

The MAX9719AETE+ from Maxim Integrated is a high-quality, compact audio amplifier that provides efficient solutions for various audio applications. This integrated circuit is designed to deliver excellent sound quality with minimal power consumption, making it ideal for portable audio devices, laptops, and other applications where space and power are at a premium.

Key Features

  • Output Power: The MAX9719AETE+ offers an impressive output power of up to 1.4W into a 8Ω load, ensuring loud and clear sound reproduction.
  • Supply Voltage: It operates over a wide 2.7V to 5.5V supply voltage range, providing flexibility in various system designs.
  • Efficiency: With its high efficiency, this amplifier allows for extended battery life in portable applications, making it an energy-saving choice for designers.
  • THD+N: The Total Harmonic Distortion plus Noise (THD+N) is very low, which translates to cleaner audio output with less unwanted noise and distortion.
  • Shutdown Feature: It includes a shutdown feature that reduces the supply current to less than 1µA, further conserving power when the amplifier is not in use.

Applications

  • Portable Audio Devices
  • Mobile Phones
  • Notebook Computers
  • PDAs and Handheld Computers

Technical Specifications

Parameter Value
Part Number MAX9719AETE+
Output Power 1.4W (8Ω load)
Supply Voltage 2.7V to 5.5V
THD+N Low
Shutdown Current <1µA

The MAX9719AETE+ is available in a 16-pin TQFN package and is fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance under varying environmental conditions. With its robust feature set and Maxim Integrated's commitment to quality, this audio amplifier is an excellent choice for designers looking to enhance their audio systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8863 $60.6123
49+ $2.3678 $116.0222
76+ $2.2938 $174.3288
105+ $2.2199 $233.0895
135+ $2.1460 $289.7100
181+ $1.9242 $348.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess