EN
  • EN
  • DE

MAX971CUA+T

Part No MAX971CUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin uMAX T/R / IC COMPARATOR OD 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 787249-MAX971CUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX971
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX971CUA+T CAD Model

Description

The MAX971CUA+T is a high-performance, low-power, single-supply comparator with an integrated voltage reference from Maxim Integrated. This precision device is designed for a wide array of applications, including battery-powered systems, threshold detectors, window comparators, and level translators that require energy efficiency and reliability.

Key Features

  • Integrated Voltage Reference: The MAX971CUA+T includes a 1.182V ±1.5% voltage reference, providing a stable comparison voltage without the need for external components.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is ideal for portable and battery-operated devices where power conservation is critical.
  • Wide Supply Voltage Range: It operates from a single +2.5V to +11V supply or a ±1.25V to ±5.5V dual supply, catering to a variety of power environments.
  • High Speed: Fast response times with a propagation delay of typically 7µs make it suitable for high-speed signal processing applications.
  • Internal Hysteresis: It features built-in hysteresis which improves noise immunity and prevents oscillation.

Applications

The MAX971CUA+T's versatility makes it suitable for numerous applications, including:

  • Battery Monitoring
  • Threshold Detectors and System Monitoring
  • Window Comparators
  • Level Translation for Mixed-Voltage Systems
  • Portable Equipment
  • Zero-Crossing Detectors

Package and Quality

This component is offered in a compact 8-pin µMAX package, which is designed for space-constrained applications. The MAX971CUA+T is also fully RoHS compliant, meeting the requirements for hazardous substance regulations, and is lead(Pb)-free, ensuring environmental safety and sustainability.

Conclusion

Maxim Integrated's MAX971CUA+T is a robust and reliable choice for designers looking to incorporate a precise comparator with an integrated voltage reference into their systems. Its low power consumption, wide supply voltage range, and integrated features make it a versatile solution for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess