EN
  • EN
  • DE

MAX9755ETI+

Part No MAX9755ETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 3 Ohm; 110mW x 2 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 137012-MAX9755ETI+
Ultra Librarian 3D Model Ultra Librarian MAX9755ETI+ CAD Model

Description

Maxim Integrated MAX9755ETI+ Audio Amplifier

The MAX9755ETI+ from Maxim Integrated is a high-performance, low-power, Class D audio amplifier that offers a seamless audio experience for a wide range of applications. Designed with efficiency in mind, this audio amplifier integrates a DirectDrive® technology that eliminates the need for bulky DC-blocking capacitors, thus saving on board space and component cost.

With its tiny 28-pin TQFN (Thin Quad Flat No leads) package, the MAX9755ETI+ is ideal for portable applications where space is at a premium. It delivers up to 2.2W per channel into a 4Ω load, making it powerful enough for many portable audio devices, such as mobile phones, tablets, and laptops, as well as for home audio systems and active speakers.

One of the key features of the MAX9755ETI+ is its high efficiency, which not only reduces power consumption but also minimizes heat generation. This is particularly important in compact devices where thermal management can be challenging. The amplifier operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.

Furthermore, the MAX9755ETI+ boasts a comprehensive set of protection features to ensure reliability and longevity. These include over-current protection, thermal overload protection, and under-voltage lockout. Additionally, the device offers a low 0.02% THD+N (Total Harmonic Distortion plus Noise) at 1kHz, ensuring high-fidelity audio reproduction that is free from distortion and noise.

Users will appreciate the ease of use provided by the MAX9755ETI+'s fully differential inputs, which reduce RF interference and improve sound quality. The amplifier also includes externally configurable gain settings, a shutdown mode for power savings, and a click-and-pop suppression feature that enhances the listening experience by minimizing noise during turn-on and turn-off transitions.

In summary, the MAX9755ETI+ from Maxim Integrated is a compact, efficient, and powerful Class D audio amplifier that delivers high-quality sound reproduction with the added benefits of space-saving integration and advanced protection features. Its versatility makes it an excellent choice for designers looking to enhance the audio performance of their portable or space-constrained devices.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5694 $51.3880
48+ $2.1083 $101.1984
74+ $2.0424 $151.1376
102+ $1.9765 $201.6030
131+ $1.9106 $250.2886
176+ $1.7130 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess