EN
  • EN
  • DE

TLE7500EMDXUMA1

Part No TLE7500EMDXUMA1
Manufacturer Infineon Technologies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1503+
Reference case SSOP
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 742616-TLE7500EMDXUMA1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7500EMDXUMA1 CAD Model

Description

The TLE7500EMDXUMA1 is a highly integrated voltage regulator manufactured by Infineon Technologies. This device is designed for automotive applications, providing a stable and regulated voltage supply for various electronic components. It features advanced protection mechanisms and diagnostic capabilities to ensure reliable operation in harsh automotive environments.

Applications:

  • Automotive ECUs (Electronic Control Units): Powers microcontrollers and other electronic components in automotive control units.
  • Body Control Modules (BCM): Provides regulated voltage for body control functions such as lighting and door locks.
  • Powertrain Control Modules (PCM): Supplies power to powertrain control systems, ensuring optimal engine performance.
  • Advanced Driver Assistance Systems (ADAS): Powers sensors and processors in ADAS systems, such as radar and camera modules.
  • Infotainment Systems: Provides regulated voltage for infotainment systems, including displays and audio amplifiers.

Features:

  • Wide Input Voltage Range: Operates from a wide input voltage range, suitable for automotive battery voltages.
  • Low Dropout Voltage: Maintains a stable output voltage even with low input voltage conditions.
  • Overvoltage Protection: Protects against overvoltage conditions, preventing damage to connected components.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or excessive loads.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature, preventing thermal damage.
  • Reverse Polarity Protection: Protects against reverse polarity connections, preventing damage to the regulator.
  • Diagnostic Features: Provides diagnostic information for fault detection and system monitoring.

Benefits:

  • Reliable Voltage Regulation: Ensures a stable and regulated voltage supply for critical automotive components.
  • Robust Protection: Protects against various fault conditions, improving system reliability.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.
  • Diagnostic Capabilities: Enables early fault detection and system monitoring, reducing downtime.
  • Compact Design: Small package size allows for integration into space-constrained automotive systems.

Additional Details:

The TLE7500EMDXUMA1 voltage regulator is a key component in modern automotive electronic systems. It provides a stable and regulated voltage supply for a wide range of applications, including ECUs, BCMs, PCMs, ADAS, and infotainment systems. The regulator features advanced protection mechanisms, such as overvoltage, overcurrent, and overtemperature protection, to ensure reliable operation in harsh automotive environments. The diagnostic features enable early fault detection and system monitoring, reducing downtime and improving overall system reliability. The device is designed and tested to meet the stringent requirements of automotive applications, ensuring compliance with industry standards. The compact package size allows for integration into space-constrained automotive systems. The UMA1 suffix typically indicates the packaging and reel options.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess