EN
  • EN
  • DE

MAX982EPA+

Part No MAX982EPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMPARATOR OD 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787262-MAX982EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX982
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX982EPA+ CAD Model

Description

The MAX982EPA+ is a high-precision, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with a single +5V power supply.

Key Features

  • Voltage Monitoring: This device keeps a close watch on the system's power supply voltage levels, ensuring that they remain within acceptable thresholds for reliable operation.
  • Reset Output: In the event of a dip below the preset threshold, the MAX982EPA+ generates a reset signal, which holds the µP in reset for a minimum of 140ms after VCC has risen above the reset threshold. This ensures that the µP restarts only when the power supply is stable.
  • Manual Reset: A manual reset feature allows the user to initiate a system reset through an external button or signal, providing additional system control.
  • Low Power Consumption: With its low power requirements, the device helps to conserve energy, making it ideal for power-sensitive applications.
  • Compact Package: The MAX982EPA+ comes in an 8-pin DIP package, which is suitable for space-constrained applications.

Applications

The MAX982EPA+ is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Critical µP Power Monitoring

Technical Specifications

  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Reset Threshold: Factory-set options available
  • Reset Active Time: 140ms minimum
  • Package Type: 8-Pin DIP

With the MAX982EPA+, Maxim Integrated continues to provide innovative, high-quality solutions for system monitoring and control. By ensuring system stability and providing critical monitoring capabilities, the MAX982EPA+ is an essential component for any system requiring reliable operation under various conditions.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2970 $71.2970
2+ $58.5008 $117.0016
4+ $56.6724 $226.6896
5+ $54.8440 $274.2200
6+ $53.0157 $318.0942
8+ $47.5317 $380.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess