EN
  • EN
  • DE

MAX98308EWC+

Part No MAX98308EWC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC POWER MANAGEMENT / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX983
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 632793-MAX98308EWC+
Ultra Librarian 3D Model Ultra Librarian MAX98308EWC+ CAD Model

Description

The MAX98308EWC+ is a state-of-the-art mono Class D audio amplifier designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This high-efficiency component is an ideal solution for adding robust audio capabilities to a wide range of consumer electronics, including portable speakers, smartphones, tablets, laptops, and other devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: The MAX98308EWC+ delivers 3.2W into a 4Ω load or 1.8W into an 8Ω load, providing a powerful audio experience from a compact package.
  • High Efficiency: With its Class D operation, the amplifier offers greater than 90% efficiency, reducing power consumption and extending battery life in portable applications.
  • Integrated Protection: The device includes built-in features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under various conditions.
  • Low EMI: Maxim Integrated's spread-spectrum modulation scheme minimizes electromagnetic interference (EMI), making the MAX98308EWC+ suitable for use in noise-sensitive environments.
  • Compact Size: The amplifier comes in a tiny 1.55mm x 1.55mm WLP package, making it an excellent choice for space-constrained applications.

Applications

The MAX98308EWC+ is versatile and can be used in a multitude of applications where high-quality audio amplification is needed. It is especially well-suited for:

  • Portable Audio Devices
  • Mobile Phones and Tablets
  • Notebook and Ultrabook Computers
  • Wireless Speakers
  • Handheld Gaming Consoles

Technical Specifications

The MAX98308EWC+ operates over a wide supply voltage range from 2.5V to 5.5V and features a low quiescent current. It also supports various input formats, including differential and single-ended inputs, giving designers flexibility in system design. The device's simple, external gain-setting resistors allow for easy customization of gain settings to match specific application requirements.

With Maxim Integrated's commitment to quality and performance, the MAX98308EWC+ represents a reliable and efficient solution for enhancing audio experiences in a wide array of electronic devices.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1333 $63.9990
70+ $1.7498 $122.4860
105+ $1.6955 $178.0275
145+ $1.6413 $237.9885
185+ $1.5858 $293.3730
245+ $1.4218 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess