The MAX9892ERT+T from Maxim Integrated is a high-performance, low-power, differential audio amplifier designed for portable electronic devices. This compact and efficient component is ideal for applications where space is at a premium and power efficiency is crucial.
Key Features
- Low Distortion: The MAX9892ERT+T provides excellent sound quality with low 0.015% THD+N, ensuring clear audio reproduction.
- High Efficiency: With its Class AB amplifier architecture, it offers a perfect balance between efficiency and audio fidelity, making it suitable for battery-powered devices.
- Click-and-Pop Suppression: It includes a click-and-pop suppression feature that minimizes noise during power cycling, improving the user experience.
- Low Quiescent Current: The device has a quiescent current of just 1.6mA, which helps to extend battery life in portable applications.
Applications
The MAX9892ERT+T is versatile and can be used in a variety of devices, including:
- Smartphones
- Tablets
- Portable media players
- Laptop computers
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
2.7V to 5.5V
Output Power
80mW into 16Ω Load
Package
6-Pin TDFN-EP
Operating Temperature
-40°C to +85°C
The MAX9892ERT+T is available in a tiny 6-pin TDFN package with an exposed pad for improved thermal performance. Its operating temperature range of -40°C to +85°C makes it reliable for use in a wide range of environments.
Overall, the MAX9892ERT+T is a superior choice for designers looking to enhance audio performance without compromising on battery life or space. Its integration of advanced features in a small footprint makes it a leading solution in the audio amplifier market.