EN
  • EN
  • DE

AT45DB161B-TC-2.5

Part No AT45DB161B-TC-2.5
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI 15MHZ 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 14ms
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT45DB161
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565809-AT45DB161B-TC-2.5
Ultra Librarian 3D Model Ultra Librarian AT45DB161B-TC-2.5 CAD Model

Description

The AT45DB161B-TC-2.5 is a high-performance 16-megabit DataFlash memory chip from the reputable manufacturer Microchip Technology. This non-volatile memory module is designed for use in a wide array of electronic applications where efficient and reliable data storage is crucial.

Key Features

  • Memory Size: 16-Mbit / 2-MByte of storage capacity, providing ample space for firmware storage, data logging, and other memory-intensive applications.
  • Interface Type: The device features a high-speed Serial Peripheral Interface (SPI) that ensures fast data transfer rates, which is essential for applications that require quick access to stored data.
  • Operating Voltage: The chip operates at a voltage range of 2.7V to 3.6V, making it ideal for battery-operated devices and low-power applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the AT45DB161B-TC-2.5 is robust and reliable, capable of operating in harsh environmental conditions.
  • Package: It comes in a compact 28-pin TSOP package, allowing for efficient space utilization on printed circuit boards.
  • Page Size: The memory is organized into 512-byte or 528-byte pages, which can be erased and reprogrammed in less than 18 milliseconds, ensuring quick updates and modifications of stored data.
  • Endurance: It offers a high endurance of up to 100,000 write/erase cycles per page, signifying the device's longevity and reliability over extensive use.
  • Data Retention: The chip guarantees data retention of at least 20 years, providing a reliable solution for long-term data storage needs.

Applications

The AT45DB161B-TC-2.5 is versatile and can be employed in various applications, including digital voice storage, image storage, data acquisition systems, and any application that requires frequent or rapid updates of stored data. Its robustness and reliability make it an excellent choice for industrial control systems, smart meters, and IoT devices.

Microchip's commitment to quality ensures that the AT45DB161B-TC-2.5 meets the stringent requirements of modern electronic systems, providing designers and engineers with a dependable and high-performing memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess