EN
  • EN
  • DE

24FC1026T-I/SN

Part No 24FC1026T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC1026
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 852632-24FC1026T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24FC1026T-I/SN CAD Model

Description

Product Overview: 24FC1026T-I/SN

The 24FC1026T-I/SN is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and advanced features that make it an ideal choice for a wide range of applications. This particular model is part of the serial I²C-compatible EEPROM family and offers a substantial 1 Mbit (128K x 8) of memory capacity.

Key Features

  • Memory Size: The device boasts a large memory size of 1 Mbit, organized as 128K x 8 bits, which is suitable for applications requiring extensive data storage without frequent erase cycles.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: The 24FC1026T-I/SN is designed to perform over an industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Communication Interface: It utilizes the I²C serial interface, which supports a clock frequency of up to 1 MHz for high-speed data transfer.
  • Write Protection: The device features hardware write-protect pins for the lower and upper halves of the array, providing additional security for your data.
  • Packaging: This EEPROM comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, suitable for space-constrained applications.

Applications

The 24FC1026T-I/SN EEPROM is widely used in various applications, such as:

  • Industrial and automotive electronics where long-term data storage is crucial.
  • Consumer electronics, including smart appliances, where user settings need to be preserved.
  • Medical devices where calibration data or usage logs must be reliably stored.
  • Telecommunication systems that require frequent configuration updates and data logging.

Quality and Support

Microchip Technology is committed to delivering high-quality products with comprehensive technical support. The 24FC1026T-I/SN EEPROM is backed by Microchip's strong track record of reliability and customer service, ensuring that you receive a product that not only meets but exceeds industry standards.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5170 $50.3400
49+ $2.0652 $101.1948
75+ $2.0007 $150.0525
104+ $1.9361 $201.3544
134+ $1.8716 $250.7944
179+ $1.6780 $300.3620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess