EN
  • EN
  • DE

CAT24WC256KI

Part No CAT24WC256KI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051113-CAT24WC256KI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC256KI CAD Model

Description

ON Semiconductor CAT24WC256KI EEPROM

The CAT24WC256KI is a high-performance, 256-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor. This device is designed to provide a robust storage solution for advanced microcontroller-based systems. With an I<sup>2C-compatible (2-wire) serial interface, the CAT24WC256KI facilitates easy integration into a wide range of applications, including consumer electronics, industrial, automotive, and telecommunications systems.

Key Features

  • Memory Size: 256-Kb (32,768 x 8 bits), providing ample space for user data storage and device configuration settings.
  • Interface: I<sup>2C Serial interface, compatible with standard and fast I<sup>2C protocols, ensuring high-speed communication with microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient data management and quick updates to stored information.
  • Operating Voltage Range: Wide V<sub>CC range of 2.5V to 5.5V, making the device versatile for use in various systems with different power requirements.
  • Endurance: High endurance of 1,000,000 program/erase cycles, guaranteeing a long operational lifespan for applications that require frequent data changes.
  • Data Retention: Guaranteed data retention of 100 years, ensuring the persistence of critical data over extensive periods.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for challenging environmental conditions.
  • Packaging: Available in an 8-lead SOP package, providing a compact and reliable form factor for space-constrained applications.

Applications

The CAT24WC256KI EEPROM is ideal for a variety of applications where reliable and non-volatile data storage is a necessity. Its robust feature set makes it an excellent choice for parameter storage, device configuration, and data logging in systems such as consumer electronics, industrial control units, medical devices, smart sensors, and automotive modules.

Part Number Explanation

The part number 'CAT24WC256KI' is composed of the following elements: 'CAT' represents the ON Semiconductor brand, '24' signifies the EEPROM series, 'WC' indicates a serial EEPROM with a I<sup>2C interface, '256' denotes the memory size (256-Kb), and 'KI' specifies the package type and temperature range.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess