EN
  • EN
  • DE

W29EE512P-90

Part No W29EE512P-90
Manufacturer Winbond Electronics
Catalog Flash
Description 64K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409800-W29EE512P-90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29EE512P-90 CAD Model

Description

The W29EE512P-90 is a 512K-bit (64K x 8) CMOS flash memory device manufactured by Winbond Electronics. It is designed for applications requiring non-volatile storage of data and code. The 'EE' signifies that it is an EEPROM-compatible flash memory, making it suitable for applications that need both fast access times and the ability to be reprogrammed. The 'P' likely denotes a PDIP (Plastic Dual In-line Package), and '-90' indicates a 90ns access time.

Applications

  • Embedded systems for storing firmware, configuration settings, and boot code.
  • Industrial control systems for storing program code and calibration data.
  • Consumer electronics devices such as set-top boxes and DVD players for storing user preferences and system settings.
  • Telecommunications equipment for storing configuration parameters and software updates.
  • Instrumentation and data acquisition systems for storing calibration data and measurement results.

Features

  • High Speed: 90 ns access time.
  • Organization: 64K x 8 bits.
  • Single Power Supply: 5V operation.
  • Sector Architecture: Sector erase capability, allowing for selective erasing and reprogramming of memory blocks.
  • Endurance: High endurance, supporting a large number of erase/program cycles.
  • Data Retention: Long data retention for reliable storage of critical data.
  • Package: PDIP (Plastic Dual In-line Package) for easy integration into existing systems.

Benefits

  • Fast Access Time: Enables quick data retrieval, improving system responsiveness and performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
  • High Endurance: Ensures reliable data storage even with frequent updates and reprogramming.
  • Easy Programming: Simplifies the process of updating and modifying stored data.
  • Versatile Usage: Adaptable for various applications requiring non-volatile memory with EEPROM-like functionality.

Additional Details

The W29EE512P-90 operates from a single 5V power supply. The sector erase capability enables efficient memory management by allowing selective erasing of specific memory regions. The PDIP package facilitates easy prototyping and integration into through-hole circuit boards. This flash memory chip offers a reliable and efficient solution for non-volatile memory needs in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0852 $61.2780
35+ $3.3518 $117.3130
54+ $3.2467 $175.3218
74+ $3.1428 $232.5672
96+ $3.0377 $291.6192
128+ $2.7235 $348.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess