EN
  • EN
  • DE

MAX9919FASA/V

Part No MAX9919FASA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707614-MAX9919FASA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9919FASA/V CAD Model

Description

Maxim Integrated MAX9919FASA/V Precision Current-Sense Amplifier

The MAX9919FASA/V from Maxim Integrated is a high-quality, precision current-sense amplifier designed for a wide range of applications requiring accurate current measurement. This advanced component offers a unique combination of features that make it an ideal choice for power management systems, battery chargers, and portable devices.

One of the standout features of the MAX9919FASA/V is its low input offset voltage, which enhances the accuracy of current measurements across various conditions. This precision is further supported by a wide input common-mode voltage range, which allows the device to operate effectively in systems with high-side or low-side current sensing.

The MAX9919FASA/V is versatile, with multiple gain options available to accommodate different current sensing requirements. This flexibility ensures that the device can be tailored to specific application needs, optimizing performance and simplifying the design process. Moreover, the amplifier boasts a high bandwidth, providing fast response times that are crucial in rapidly changing current conditions.

Robustness is another key aspect of the MAX9919FASA/V. It features over-temperature and electrostatic discharge (ESD) protection, ensuring reliable operation even in harsh environments. This durability, combined with its compact SOIC-8 package, makes the MAX9919FASA/V a practical choice for space-constrained applications.

Integration with digital systems is seamless, thanks to the MAX9919FASA/V's output that can interface directly with analog-to-digital converters (ADCs). This capability enables the creation of sophisticated monitoring and control systems that can react intelligently to current changes.

In conclusion, the MAX9919FASA/V from Maxim Integrated is a high-performance current-sense amplifier that offers precision, flexibility, and durability. Its comprehensive feature set makes it an excellent choice for designers looking to implement accurate current sensing in their products, with the confidence that comes from using a component from a reputable manufacturer.

For further details and specifications, designers and engineers are encouraged to consult the MAX9919FASA/V datasheet, which provides in-depth information on the device's electrical characteristics and application guidelines.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess