The SNJ54ALS00AFK is a high-performance, military-grade integrated circuit from Texas Instruments, designed to deliver reliable and fast logic operations. This particular model is part of the ALS (Advanced Low-Power Schottky) series, which is known for combining low power consumption with high switching speeds.
Key Features
- Logic Type: Quad 2-Input Positive-NAND Gates
- Package/Case: Flatpack
- Operating Temperature Range: -55°C to 125°C, suitable for military applications
- Logic Family: ALS
- Output Current: High-level output current of -0.4mA and low-level output current of 8mA
- Supply Voltage: Typical 5V with a range of 4.5V to 5.5V
- Switching Characteristics: Fast switching times with a typical propagation delay time of 4 ns
- Power Dissipation: Low power consumption, making it ideal for power-sensitive applications
Product Applications
The SNJ54ALS00AFK is engineered for a broad range of applications, particularly where high-speed, reliable performance is essential. This includes but is not limited to:
- Military and aerospace systems
- Communication infrastructure
- High-performance computing
- Industrial control systems
- Medical equipment
Quality and Reliability
Texas Instruments is renowned for its dedication to quality and reliability, and the SNJ54ALS00AFK is no exception. Each device is rigorously tested to meet the stringent requirements of military standards. The robust packaging ensures that the device can withstand extreme environmental conditions, making it a reliable choice for mission-critical applications.
Environmental Compliance
The SNJ54ALS00AFK complies with environmental regulations, ensuring that it meets the necessary standards for electronic components used in various industries.