EN
  • EN
  • DE

MAX9919NASA/V

Part No MAX9919NASA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707616-MAX9919NASA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9919NASA/V CAD Model

Description

Maxim Integrated MAX9919NASA/V Precision Current-Sense Amplifier

The MAX9919NASA/V from Maxim Integrated is a high-quality, precision current-sense amplifier that offers an optimal solution for power management and monitoring applications. This device is designed to provide accurate current measurement across a wide range of voltages, making it an ideal component for various electronic systems such as battery chargers, power supplies, and portable devices.

Featuring a high-side current-sensing topology, the MAX9919NASA/V allows for the monitoring of current flow in battery management systems without interfering with the ground path. This is crucial for maintaining system stability and ensuring accurate readings. The amplifier operates over a common-mode voltage range from -0.1V to +28V, which enables versatile usage in systems with varying power levels.

One of the key attributes of the MAX9919NASA/V is its precision. It boasts a low input offset voltage, which translates to high accuracy in current measurement. This is particularly important for systems that rely on precise data to function effectively, such as energy management systems and overcurrent protection circuits.

The device also features a wide input voltage range and a low supply current, making it energy-efficient and suitable for battery-powered applications. The MAX9919NASA/V comes in a compact 8-pin SOT23 package, which is space-efficient and ideal for designs where PCB real estate is at a premium.

Furthermore, the MAX9919NASA/V has built-in protection features such as overtemperature shutdown and output short-circuit protection, enhancing the reliability and durability of the end application. It also supports a wide operating temperature range, ensuring consistent performance under various environmental conditions.

In summary, the Maxim Integrated MAX9919NASA/V is a versatile, high-precision current-sense amplifier that delivers accurate measurements and robust performance. Its compact size, efficiency, and range of protective features make it an excellent choice for designers looking to incorporate reliable current sensing into their electronic projects.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess