Product Overview: MAX9933EUA+ from Maxim Integrated
The MAX9933EUA+ is a highly precise, low-voltage, tiny operational amplifier from Maxim Integrated, renowned for its exceptional performance and compact form factor. This op-amp is specifically designed to cater to the demanding requirements of portable and space-constrained applications, where efficiency and accuracy are paramount.
Key Features
- Low Voltage Operation: The device supports a supply voltage range from 2.9V to 5.5V, making it ideal for battery-powered devices and low-voltage circuits.
- High Precision: With a low input offset voltage and low noise figures, the MAX9933EUA+ ensures high-accuracy signal amplification, which is critical for precision analog applications.
- Compact Size: Housed in a microMAX-8 package, this op-amp takes up minimal board space, a crucial advantage for modern electronics with high component density.
- Power Efficiency: The device features a low quiescent current, which extends battery life and reduces power consumption, making it suitable for power-sensitive applications.
Applications
The MAX9933EUA+ is versatile and can be used in a variety of applications, including:
- Portable Instrumentation
- Sensor Signal Conditioning
- Data Acquisition Systems
- Medical Devices
- Battery-Powered Equipment
- Audio and Video Processing
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.9V to 5.5V
Input Offset Voltage
Typically 250µV (max)
Package Type
microMAX-8
Operating Temperature Range
-40°C to +125°C
The MAX9933EUA+ operational amplifier from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for the most challenging and precise applications in the electronics industry.