EN
  • EN
  • DE

ESP32-C3FN4

Part No ESP32-C3FN4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD IC ESP32-C3FN4, SINGLE-CORE / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.402GHz ~ 2.48GHz
Data Rate 54Mbps
Power - Output 21dBm
Sensitivity -105dBm
Serial Interfaces GPIO, I²C, I²S, SPI, JTAG, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part -
Memory Size 4MB Flash, 400kB SRAM, 384kB ROM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 84mA ~ 87mA
Current - Transmitting 276mA ~ 335mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 32-VFQFN Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1357072-ESP32-C3FN4
Ultra Librarian 3D Model Ultra Librarian ESP32-C3FN4 CAD Model

Description

The ESP32-C3FN4 is a versatile RF Transceiver Module and Modem designed by Espressif Systems.

  • Frequency Range: 2.402GHz to 2.48GHz
  • Protocols: Bluetooth, WiFi
  • Flash Memory: 4MB
  • SRAM Memory: 400kB
  • ROM Memory: 384kB
  • Package: 32-VFQFN Exposed Pad
  • Data Rate: 54Mbps
  • WiFi Standard: 802.11b/g/n
  • Bluetooth Version: v5.0
  • Power Output: 21dBm
  • Sensitivity: -105dBm
  • Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $3.7564

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0955 $50.2920
59+ $1.7194 $101.4446
91+ $1.6657 $151.5787
125+ $1.6120 $201.5000
161+ $1.5582 $250.8702
215+ $1.3970 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess