EN
  • EN
  • DE

MAX995EDS-T

Part No MAX995EDS-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216203-MAX995EDS-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX995EDS-T CAD Model

Description

The MAX995EDS-T is a high-performance, precision operational amplifier from Maxim Integrated, designed to offer a perfect blend of accuracy and speed for a wide range of applications. This op-amp is characterized by its low offset voltage, low noise, and high output drive capability, making it an ideal choice for sensor interfaces, data acquisition systems, and active filtering applications.

Key Features

  • Low Offset Voltage: The MAX995EDS-T boasts a very low input offset voltage, which ensures accuracy in precision applications.
  • High Speed: With its fast settling time and high slew rate, this operational amplifier is capable of handling rapidly changing signals, making it suitable for high-speed amplifiers and filters.
  • Low Noise: The device exhibits low voltage noise and low current noise, which makes it an excellent choice for audio applications and other noise-sensitive circuits.
  • High Output Drive: Capable of delivering high output current, the MAX995EDS-T can drive heavy loads without compromising performance.
  • Single-Supply Operation: It can operate from a single supply voltage, adding to its versatility in various circuit configurations.
  • Power-Saving Shutdown Mode: The integrated shutdown feature allows for reduced power consumption when the amplifier is not in use, making it suitable for battery-powered devices.

Applications

  • Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Sensor Interfaces
  • Precision Analog Processing

The MAX995EDS-T comes in a small, space-saving package, which is crucial for compact PCB layouts and portable electronics. With its robust design, it maintains stability and performance over a wide range of operating conditions, including temperature variations and power supply fluctuations. This operational amplifier from Maxim Integrated is an excellent choice for designers looking for a reliable and precise component that delivers consistent performance for their critical applications.

You May Also Be Interested in

ESMT
Lowest to $0.9506
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $3.2617
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess