EN
  • EN
  • DE

MAX997ESA-T

Part No MAX997ESA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Use For General
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 1.5mV at 5V
Current - Input Bias (Maximum) 15μA at 5V
Current - Quiescent (Maximum) 6.5mA
CMRR, PSRR 80dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 7ns
Hysteresis 3.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX997
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 707664-MAX997ESA-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX997ESA-T CAD Model

Description

The MAX997ESA-T from Maxim Integrated is a high-performance, low-power, single-supply comparator with an integrated voltage reference. Designed for precision operation, this device is ideal for a range of applications, including system monitoring, threshold detection, and portable equipment where power efficiency is crucial.

Key Features

  • Integrated Voltage Reference: The device comes with a 1.182V ±1% precision voltage reference, which simplifies design by eliminating the need for an external reference.
  • Single-Supply Operation: Operating from a +2.5V to +5.5V single supply, the MAX997ESA-T is versatile for various systems and helps in reducing the complexity of power supply management.
  • Low Power Consumption: With a quiescent current of just 7µA, it is optimized for battery-powered and portable applications where power conservation is critical.
  • Fast Response Time: The comparator features a fast propagation delay, making it suitable for high-speed signal processing and feedback control systems.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions, even in the presence of input signal noise.
  • Compact Package: Available in an 8-pin SOIC package, the MAX997ESA-T saves valuable board space in dense circuit designs.

Applications

  • Battery Management Systems
  • Threshold Detectors and System Monitors
  • Window Comparators
  • Portable and Handheld Devices
  • Industrial Controllers
  • Automotive Systems

The MAX997ESA-T provides designers with a robust, accurate, and power-efficient solution for comparison applications. Its integrated features and simple supply requirements make it an excellent choice for designing compact, reliable, and high-performance electronic systems. Maxim Integrated's commitment to quality ensures that the MAX997ESA-T meets the stringent demands of modern electronic designs.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
Renesas Electronics America
Lowest to $1.8203
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess