EN
  • EN
  • DE

MAXAUTHDEMO2#

Part No MAXAUTHDEMO2#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description SECURE AUTH DEMO 2 ES13 / Anti Tamper and Security Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Supplied Contents Board(s)
Base Product Number MAXAUTHDEMO2
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1348556-MAXAUTHDEMO2#
Ultra Librarian 3D Model Ultra Librarian MAXAUTHDEMO2# CAD Model

Description

Maxim Integrated's MAXAUTHDEMO2# DeepCover Secure Authenticator Evaluation Kit

The MAXAUTHDEMO2# from Maxim Integrated is an evaluation kit designed to showcase the capabilities of the DeepCover® family of secure authenticators. This comprehensive kit is an essential tool for designers and engineers looking to implement advanced security features into their products. The MAXAUTHDEMO2# kit provides a user-friendly platform for evaluating the robust security solutions that Maxim Integrated offers, making it an invaluable asset for developing applications that require reliable protection against counterfeiting, unauthorized usage, and other security threats.

At the heart of the MAXAUTHDEMO2# kit is a secure authenticator IC, which incorporates Maxim's proprietary DeepCover technology. This technology offers a high level of security by integrating advanced physical security mechanisms alongside cryptographic algorithms. The secure authenticator IC is designed to ensure the integrity and authenticity of products by providing a unique and cryptographically secure digital identity. This is crucial for applications in industries such as medical devices, consumer electronics, and IoT, where the protection of intellectual property and prevention of fraudulent activities is paramount.

The evaluation kit includes a fully assembled and tested evaluation (EV) system, which comprises an evaluation board with the secure authenticator IC, a USB interface for easy connection to a host computer, and necessary software tools. These tools typically include a graphical user interface (GUI) that simplifies the process of configuring and testing the secure authenticator's features. Users can experiment with different security settings, simulate attacks, and analyze the secure authenticator's response, gaining a deep understanding of how to integrate these security features into their own designs.

The MAXAUTHDEMO2# is not only a demonstration of Maxim Integrated's commitment to security but also a testament to the ease with which high-level security can be integrated into modern electronic systems. By providing a hands-on experience, this evaluation kit empowers designers to build security from the ground up, ensuring that their products can stand up to the ever-evolving challenges of the digital world.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess