The MAXC708CPA is a highly reliable and versatile microcontroller supervisory circuit manufactured by Maxim Integrated. This compact and efficient component is designed to monitor the power supplies in microprocessor and digital systems, providing excellent protection and management to ensure that your system operates within safe parameters.
With its precision voltage monitoring capability, the MAXC708CPA ensures that your system's microprocessor is reset to a known state during power-up, power-down, and brownout conditions. The device operates over a wide voltage range and consumes very low power, making it an ideal choice for portable and low-power applications.
The supervisory circuit features a 4.65V threshold voltage, which is a common setting suitable for 5V power supply systems. It provides a manual reset input, which is an essential feature that allows for a hardware reset, giving designers the ability to initiate a reset manually when needed. The MAXC708CPA also includes a 200ms minimum power-on reset delay, which gives the system enough time to stabilize before the microprocessor starts to execute code.
Packaged in an 8-pin PDIP (Plastic Dual In-line Package), the MAXC708CPA is easy to integrate into a variety of circuit designs. Its operating temperature range from 0°C to +70°C ensures stable performance across a broad range of environmental conditions. This makes it well-suited for industrial, consumer, and computing applications where consistent operation is critical.
In summary, Maxim Integrated's MAXC708CPA is a robust and reliable solution for supervising microprocessor systems. By providing essential protective features such as power-on reset, manual reset, and brownout protection, it helps maintain the integrity and reliability of your electronic systems. Whether you're designing complex industrial machinery or a simple consumer gadget, the MAXC708CPA is a smart choice for your supervisory circuit needs.