EN
  • EN
  • DE

EVAL-AD9834EB

Part No EVAL-AD9834EB
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description Low Power, +2.3 V to +5.5 V, 50 MHz Complete DDS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1172947-EVAL-AD9834EB
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVAL-AD9834EB CAD Model

Description

EVAL-AD9834EB Evaluation Board by Analog Devices Inc.

The EVAL-AD9834EB is a highly integrated evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD9834, a low power, programmable waveform generator capable of producing sine, triangular, and square wave outputs. The evaluation board facilitates the analysis and experimentation of the AD9834's features in a variety of electronic applications, such as signal generation, waveform synthesis, and test equipment.

Key Features

  • Direct Digital Synthesis (DDS) Technology: The board leverages DDS technology to create high-quality waveforms with high frequency stability and resolution.
  • Multiple Waveform Outputs: Users can easily generate sine, triangular, and square waves, making the EVAL-AD9834EB a versatile tool for testing and development.
  • On-board System Clock: The evaluation board includes an on-board system clock, which can be bypassed if an external clock source is preferred.
  • USB Interface: For convenient connection to a computer, the board includes a USB interface, enabling easy control and data exchange.
  • Software Support: Analog Devices Inc. provides software that allows users to control the evaluation board and AD9834 via a graphical user interface (GUI), simplifying the process of waveform generation and manipulation.

Applications

The EVAL-AD9834EB is suitable for a broad range of applications, including:

  • Function Generators
  • Phase-Locked Loops (PLLs)
  • Frequency Agile Radios
  • Test and Measurement Equipment
  • Arbitrary Waveform Generation

Technical Specifications

The AD9834 integrated on the EVAL-AD9834EB is a 10-bit DDS with a 25 MHz clock rate. It has a 28-bit frequency resolution, which translates to a fine tuning capability of 0.1 Hz at a 25 MHz clock frequency. The board operates over a wide power supply range and is designed to interface seamlessly with most signal processing and microcontroller units.

For engineers and developers looking to evaluate the AD9834 or implement a waveform generation solution in their system, the EVAL-AD9834EB evaluation board from Analog Devices Inc. offers a comprehensive, easy-to-use platform that accelerates the development process and enhances system performance.

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess