EN
  • EN
  • DE
  • IT

MAXCAM10640EVKIT#

Part No MAXCAM10640EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description EVKIT FOR 5/12V OV10640/MAX927X / MAX927x, OV10640 - Image Sensor Sensor Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MAX927x, OV10640
Base Product Number MAXCAM10640
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348720-MAXCAM10640EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXCAM10640EVKIT# CAD Model

Description

Maxim Integrated MAXCAM10640EVKIT# Evaluation Kit

The MAXCAM10640EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of applications using the MAX10640 camera sensor. This advanced evaluation kit is an indispensable tool for engineers and developers looking to harness the high-resolution imaging capabilities of the MAX10640 sensor in their projects.

Key Features of the MAXCAM10640EVKIT#

  • High-Resolution Imaging: The kit is built around the MAX10640 sensor, which is capable of capturing images at a resolution that meets the demands of a variety of applications, from security to industrial imaging systems.
  • Plug-and-Play: The evaluation kit is designed for ease of use, featuring a plug-and-play setup that allows users to quickly start experimenting with the sensor without the need for complex configuration.
  • Comprehensive Software Support: Maxim Integrated provides a suite of software tools that accompany the evaluation kit, enabling users to manipulate camera settings, capture images, and analyze data with ease.
  • Flexible Connectivity: The evaluation kit offers multiple connectivity options, including USB and I2C interfaces, ensuring compatibility with a wide range of development environments and systems.
  • Robust Documentation: The kit comes with detailed documentation, including datasheets, application notes, and user guides, to help users quickly understand the capabilities of the sensor and the evaluation kit.

Applications

The MAXCAM10640EVKIT# is ideal for developers working on applications that require high-resolution image capture, such as:

  • Advanced security and surveillance systems
  • Industrial machine vision and inspection
  • Medical imaging equipment
  • Automotive driver-assistance systems (ADAS)
  • High-definition video recording devices

With its versatile features and user-friendly design, the MAXCAM10640EVKIT# from Maxim Integrated is the perfect starting point for professionals looking to integrate high-quality imaging solutions into their products. Whether for prototyping or for final product development, this evaluation kit provides the resources needed to accelerate the design process and achieve exceptional results with the MAX10640 camera sensor.

You May Also Be Interested in

Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess