EN
  • EN
  • DE

MAXQ1103-ENS+

Part No MAXQ1103-ENS+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MAXQ30
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity UART/USART, USB
Peripherals WDT
Number of I/O 32
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V, 3.3V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number MAXQ1103
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.31.0001
Win Source Part Number 830070-MAXQ1103-ENS+
Ultra Librarian 3D Model Ultra Librarian MAXQ1103-ENS+ CAD Model

Description

Introducing the MAXQ1103-ENS+ Secure Microcontroller from Maxim Integrated

The MAXQ1103-ENS+ is a highly secure, low-power microcontroller designed by Maxim Integrated to offer advanced security features for your electronic applications. This robust microcontroller is engineered to provide a secure environment for applications such as financial transactions, data encryption, and secure access control systems.

At the heart of the MAXQ1103-ENS+ is a powerful 16-bit RISC processor that delivers efficient processing capabilities while maintaining low power consumption. This makes it an ideal choice for battery-operated devices where power efficiency is crucial. The microcontroller operates at a wide range of voltages from 2.7V to 3.6V, ensuring flexibility in various system designs.

Key Features:

  • Enhanced Security: The MAXQ1103-ENS+ comes with built-in cryptographic support for algorithms such as DES, 3DES, AES, and SHA-1/SHA-256, providing robust security for your sensitive data.
  • Memory: It includes 32KB of nonvolatile EEPROM, 96KB of program flash memory, and 6KB of data SRAM, ensuring ample space for complex applications and secure data storage.
  • High Integration: With on-chip features like a random number generator, temperature sensor, and a real-time clock, the MAXQ1103-ENS+ simplifies system design and reduces the need for additional components.
  • Communication Interfaces: The device supports multiple communication interfaces, including ISO 7816, UART, SPI, and I²C, offering versatile connectivity options for various peripherals and systems.
  • Power Management: Advanced power-saving modes help to extend battery life, making it suitable for portable devices.

The MAXQ1103-ENS+ is also designed with environmental resilience in mind. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in extreme conditions.

This microcontroller is packaged in a compact, 100-pin CSBGA package, making it a space-saving solution for applications where board real estate is at a premium.

Whether you're designing a secure payment system, a smart card, or any other application that demands high security and low power, the MAXQ1103-ENS+ from Maxim Integrated provides the features and reliability you need to protect your electronic systems against various security threats.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess