EN
  • EN
  • DE

MAXQ610A-000+

Part No MAXQ610A-000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707700-MAXQ610A-000+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-000+ CAD Model

Description

Introducing the MAXQ610A-000+ Microcontroller from Maxim Integrated

The MAXQ610A-000+ is a high-performance, low-power, 16-bit RISC microcontroller designed to cater to a wide range of embedded control applications. This microcontroller, crafted by Maxim Integrated, is renowned for its exceptional efficiency and versatility, making it an ideal choice for engineers and developers looking to optimize their systems.

At the core of the MAXQ610A-000+ lies a powerful 16-bit RISC microprocessor that operates at a frequency of up to 16MHz, providing a perfect balance between speed and power consumption. This microcontroller offers 32KB of flash memory and 2KB of data SRAM, ensuring ample space for application code and data storage. The inclusion of flash memory allows for in-system programming and updates, which is crucial for future-proofing products and simplifying maintenance.

The MAXQ610A-000+ is equipped with a variety of integrated peripherals that enhance its functionality. It features a full-duplex UART, two SPI™/MICROWIRE™ compatible interfaces, and an I²C-compatible 2-wire interface for serial communication. Additionally, it includes a 16-bit programmable timer, a watchdog timer, and a 16-bit counter/timer with capture and compare capabilities. These built-in features enable the microcontroller to handle complex tasks and support a broad range of application requirements.

One of the key advantages of the MAXQ610A-000+ is its low-power operation. It supports multiple power-saving modes, including stop, idle, and halt modes, which are critical for battery-powered and energy-sensitive applications. This capability ensures that the microcontroller can deliver optimal performance while extending the battery life of the device it powers.

The MAXQ610A-000+ also boasts robust security features, with a secure memory management unit that provides protection for code and data, preventing unauthorized access and ensuring the integrity of the system.

Designed with a 44-pin TQFN package, the MAXQ610A-000+ offers a compact footprint that is beneficial for space-constrained applications. Whether it's for industrial control systems, sensor interfaces, or portable devices, the MAXQ610A-000+ is a reliable and efficient solution that engineers can trust to drive their innovative projects.

Maxim Integrated's commitment to quality and performance is embodied in the MAXQ610A-000+, making it a smart choice for those seeking a microcontroller that delivers both power and precision.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6163 $57.8608
39+ $2.9672 $115.7208
61+ $2.8748 $175.3628
84+ $2.7824 $233.7216
108+ $2.6900 $290.5200
144+ $2.4116 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess