EN
  • EN
  • DE

MAXQ614V-2554+T

Part No MAXQ614V-2554+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80KB FLASH 25WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Part Core Size 16-Bit
Speed(Frequency) 12MHz
Number of I/O 16
Program Memory Size 80KB (40K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -20°C to 70°C (TA)
Win Source Part Number 216257-MAXQ614V-2554+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAXQ614V-2554+T CAD Model

Description

The MAXQ614V-2554+T from Maxim Integrated is a high-performance, low-power, 16-bit RISC microcontroller designed for a broad range of applications. This versatile microcontroller combines a rich set of features with Maxim Integrated's renowned energy-efficient technology, making it an ideal choice for battery-powered and portable devices.

Key Features

  • High-Efficiency 16-bit RISC Processor: The core of the MAXQ614V-2554+T operates at a voltage range of 1.7V to 3.6V, providing a balance between power consumption and processing capability.
  • Integrated Peripherals: This microcontroller includes a variety of onboard peripherals such as SPI, UART, and I²C interfaces, as well as a 16-bit timer, making it highly adaptable to different communication and control needs.
  • Memory Configuration: It comes equipped with 16KB of flash memory and 2KB of data SRAM, offering ample space for application code and data storage.
  • Low Power Modes: The device features multiple power-saving modes, including stop and shutdown modes, which significantly extend battery life in portable applications.
  • Wide Temperature Range: With an operating temperature range of -40°C to +85°C, the MAXQ614V-2554+T is built to perform reliably in harsh environmental conditions.
  • Compact Package: The microcontroller is available in a compact 44-pin TQFN package, which is suitable for space-constrained applications.

Applications

The MAXQ614V-2554+T is designed to meet the demands of a variety of applications. It is especially well-suited for industrial control systems, consumer electronics, medical devices, and portable instrumentation. Its robust set of features and power efficiency make it a smart choice for developers looking to create sophisticated systems with minimal energy consumption.

Summary

Maxim Integrated's MAXQ614V-2554+T microcontroller is a powerful, energy-efficient solution that provides a rich feature set in a small form factor. Its combination of integrated peripherals, memory options, and power-saving capabilities make it an excellent choice for designers who need a reliable, versatile microcontroller for their next project.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess