EN
  • EN
  • DE

MX7533TQ

Part No MX7533TQ
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC POWER MANAGEMENT / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MX753
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 646352-MX7533TQ
Ultra Librarian 3D Model Ultra Librarian MX7533TQ CAD Model

Description

Introducing the Maxim Integrated MX7533TQ: Precision DAC

The Maxim Integrated MX7533TQ is a versatile and high-performance digital-to-analog converter (DAC) designed for demanding applications that require precise voltage or current control. This advanced DAC is an ideal solution for a wide range of industries, including telecommunications, industrial automation, medical equipment, and any other systems that need accurate digital-to-analog signal conversion.

Key Features:

  • High Resolution: The MX7533TQ offers 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications where precision is critical.
  • Dual DAC Channels: Equipped with two independent DAC channels, it allows for simultaneous output of two analog signals, increasing the versatility of the device.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for battery-powered devices and other applications where power conservation is a priority.
  • Wide Operating Range: The MX7533TQ operates over a broad voltage range, ensuring compatibility with a variety of microcontrollers and digital systems.
  • Flexible Interface: Its digital interface is compatible with multiple standard logic levels, allowing for easy integration into existing digital systems without the need for additional level-shifting hardware.

Applications:

The flexibility and precision of the MX7533TQ make it an excellent choice for a host of applications, such as:

  • Precision control systems
  • Data acquisition systems
  • Automated test equipment
  • Analog signal generation
  • Process control
  • Medical instrumentation

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MX7533TQ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Whether you're designing a complex industrial system or a sensitive medical device, the MX7533TQ is a DAC that you can count on for accurate and reliable performance.

For detailed specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their technical support team. The MX7533TQ is available for order through Maxim Integrated's distribution network.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess