EN
  • EN
  • DE

MXD1810UR46+T

Part No MXD1810UR46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 4.62V SOT23-3 / Processor Supervisor 4.62V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date Obsolete / End of life
Halogen Free Compliant
ECCN EAR99
Introduction Date October 01, 2001
Family Name MXD1810
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 790389-MXD1810UR46+T
Manufacturer Package SOT-23-3
Package TO-236-3, SC-59, SOT-23-3
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Voltage - Threshold 4.62V
Reset Timeout 100 ms Minimum
Reset Active Low
Output Push-Pull, Totem Pole
Number of Voltages Monitored 1
Type Simple Reset/Power-On Reset
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MXD1810UR46+T CAD Model

Description

The MXD1810UR46+T from Maxim Integrated is a high-precision temperature sensor designed for a wide range of applications requiring accurate temperature monitoring and control. This compact and efficient device is part of Maxim's extensive portfolio of thermal management solutions, which are renowned for their reliability and performance.

Key Features

  • High Accuracy: The MXD1810UR46+T offers an impressive accuracy level, making it suitable for critical applications where precise temperature readings are essential.
  • Low Power Consumption: Designed with energy efficiency in mind, this temperature sensor operates with minimal power, making it ideal for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: Capable of functioning across a broad temperature range, this sensor ensures consistent performance in various environments.
  • Small Form Factor: The compact size of the MXD1810UR46+T allows for easy integration into space-constrained designs without compromising functionality.

Applications

The versatility of the MXD1810UR46+T makes it an excellent choice for numerous applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Medical devices
  • Automotive electronics
  • Data centers and IT equipment

Technical Specifications

The MXD1810UR46+T temperature sensor is characterized by its technical specifications, which include a supply voltage range suitable for various electronic devices and a temperature accuracy that ensures reliable readings. The sensor's package is engineered for optimal thermal response and ease of integration into a multitude of designs.

Ordering Information

The MXD1810UR46+T is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed ordering and pricing information, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess