EN
  • EN
  • DE

MXD1817UR31-T

Part No MXD1817UR31-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832285-MXD1817UR31-T
Ultra Librarian 3D Model Ultra Librarian MXD1817UR31-T CAD Model

Description

Maxim Integrated MXD1817UR31-T MicroMonitor Chip

The MXD1817UR31-T from Maxim Integrated is a highly reliable, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 3.3V-powered circuits.

This compact supervisory chip comes in a 3-Pin SOT-323 package, which is ideal for space-constrained applications. It offers key features such as a precision voltage monitor, a manual reset capability, and a reset timeout delay, which makes it perfect for managing microprocessor systems.

Key Features:

  • Precision Monitoring: The MXD1817UR31-T has a factory-trimmed reset threshold suitable for monitoring 3.1V power supplies, ensuring that the system operates within safe voltage levels.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software, giving additional control to the system operator or maintenance personnel.
  • Reset Timeout: After the power supply voltage returns to an acceptable level, the reset signal is kept active for a preset timeout period, ensuring the µP and system have adequate time to initialize and stabilize.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Temperature Range: It operates over a wide temperature range, from -40°C to +125°C, allowing for deployment in environments with varying temperature conditions.

The MXD1817UR31-T is designed to prevent system errors during power-up, power-down, or brown-out conditions. Its reset output remains operational with V_CC as low as 1.2V, ensuring that the reset signal is available even during low voltage conditions. This feature is crucial for applications that require a robust and reliable operation under all circumstances.

With its combination of features, the MXD1817UR31-T is an excellent choice for managing power and processor functions in complex systems, including portable devices, computers, controllers, and intelligent instruments. Its small footprint and ease of integration make it a popular choice among engineers and designers looking to enhance system reliability and performance.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess