EN
  • EN
  • DE

MXL1016IN8

Part No MXL1016IN8
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR TTL PREC 8-DIP  /  Comparator with Latch Complementary, TTL 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10µA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 35mA
CMRR, PSRR (Typ) 96dB CMRR, 100dB PSRR
Propagation Delay (Max) 14ns
Temperature Range - Operating -20°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Base Product Number MXL1016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MXL1016IN8-MA,MAXMAXMXL1016IN8
Standard Package 1
Win Source Part Number 1033196-MXL1016IN8
Ultra Librarian 3D Model Ultra Librarian MXL1016IN8 CAD Model

Description

        

The MXL1016IN8 is a cutting-edge precision, high-speed comparator from Maxim Integrated, designed to provide a perfect blend of speed, precision, and power efficiency for a wide range of applications. This device is particularly suited for systems that require fast switching times and precise voltage comparison, such as signal processing, data acquisition, and automated test equipment.

        

Key Features

    
            
  • Fast Propagation Delay: With a propagation delay of typically 10ns, the MXL1016IN8 ensures rapid response times, making it ideal for high-frequency or time-sensitive applications.
  •         
  • Low Power Consumption: It operates with low power, making it suitable for portable and battery-powered devices without compromising performance.
  •         
  • High Accuracy: The comparator delivers high accuracy with a tight offset voltage, ensuring precise comparisons and signal integrity.
  •         
  • Wide Supply Voltage Range: It supports a wide supply voltage range, accommodating various logic levels and allowing for flexible integration into multiple system architectures.
  •         
  • TTL/CMOS Compatible Outputs: The outputs are compatible with TTL and CMOS logic levels, facilitating easy interfacing with digital systems.
  •     
        

Applications

    
            
  • High-Speed Analog-to-Digital Converters
  •         
  • Zero-Crossing Detectors
  •         
  • Waveform Analyzers
  •         
  • Pulse and Square-Wave Generators
  •         
  • V/F Converters
  •     
        

Package and Quality

    

The MXL1016IN8 is offered in an 8-pin DIP (Dual In-line Package), which is known for its ease of handling and robustness. This package allows for straightforward integration into a variety of circuit boards and systems. Maxim Integrated ensures that all their products, including the MXL1016IN8, meet the highest quality standards and undergo rigorous testing to guarantee performance and reliability.

        

For engineers and designers looking for a reliable and high-performance comparator, the MXL1016IN8 from Maxim Integrated is an excellent choice that combines speed, precision, and efficiency in a versatile package.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $2.9245
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess