EN
  • EN
  • DE

LM2903VQPWR

Part No LM2903VQPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 8-TSSOP
Win Source Part Number 1198228-LM2903VQPWR
Manufacturer Homepage www.ti.com
Family Name LM2903
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2903VQPWR CAD Model

Description

        

The LM2903VQPWR is a high-performance, low-power dual differential comparator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to operate from a single power supply over a wide range of voltages, or from dual supplies for systems that require a bipolar supply voltage.

        

Key Features

    
            
  • Wide Supply Range: The LM2903VQPWR can operate from a supply voltage range of 2V to 36V for single-supply operations, or ±1V to ±18V for dual-supply configurations, making it extremely versatile for various applications.
  •         
  • Low Supply Current: With a typical supply current of only 0.8 mA, this comparator is an excellent choice for battery-operated and portable devices where power conservation is crucial.
  •         
  • High Input Offset Voltage: Its input offset voltage is specified for the full supply voltage range, enhancing its reliability and performance across different operating conditions.
  •         
  • Differential Input Voltage Range: The LM2903VQPWR can handle differential input voltages equal to the supply voltage, providing flexibility in interfacing with different signal levels.
  •         
  • Output Compatibility: The output can be connected to other voltages within the power supply range, and it is capable of driving loads connected to the power supply rail.
  •     
        

Applications

    

The LM2903VQPWR comparator is well-suited for a wide range of applications, including:

    
            
  • Limit comparators
  •         
  • Simple analog to digital converters
  •         
  • Voltage monitors
  •         
  • Relay drivers
  •         
  • Precision voltage references
  •     
        

Package and Quality

    

The device comes in a TSSOP (Thin Shrink Small Outline Package) with the orderable part number LM2903VQPWR, ensuring a compact footprint for space-constrained applications. Moreover, Texas Instruments is known for its commitment to quality and reliability, and the LM2903VQPWR is no exception, meeting high industry standards for performance and robustness.

        

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the LM2903VQPWR from Texas Instruments offers a reliable and efficient solution for your comparator needs.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3844 $51.8940
320+ $0.3154 $100.9280
495+ $0.3056 $151.2720
680+ $0.2957 $201.0760
875+ $0.2859 $250.1625
1,175+ $0.2563 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess