EN
  • EN
  • DE

MXL1544CAI+

Part No MXL1544CAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTIPROTOCOL 28-SSOP / Quad Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 5VDC
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 790400-MXL1544CAI+
Popularity Medium
Supply and Demand Status Balance
Family Name MXL1544
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MXL1544CAI+ CAD Model

Description

Introducing the MXL1544CAI+ from Maxim Integrated

The MXL1544CAI+ is a robust and versatile integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance product is specifically crafted to cater to the demanding needs of complex digital systems that require reliable communication interfaces. The MXL1544CAI+ is a quintessential component for designers looking to enhance their systems with high-speed and low-power operation capabilities.

Key Features of the MXL1544CAI+

  • Multi-Protocol Support: The chip supports various communication protocols, making it highly adaptable for different digital environments and applications.
  • High-Speed Operation: Engineered for efficiency, it operates at high speeds, ensuring rapid data transfer and processing that is essential for modern digital systems.
  • Low-Power Consumption: Despite its high-speed capabilities, the MXL1544CAI+ is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Robust Temperature Range: This device is characterized by its industrial temperature range, making it suitable for operation in harsh environments.
  • Reliability: Maxim Integrated's commitment to quality means the MXL1544CAI+ is built to meet high reliability standards, ensuring long-term performance and stability.

Applications for the MXL1544CAI+

The MXL1544CAI+ is an ideal choice for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems
  • Complex computing devices

With its versatile nature, the MXL1544CAI+ is a go-to solution for system designers who require a reliable interface component that can withstand the rigors of industrial applications while providing high-speed data communication.

Conclusion

In conclusion, the MXL1544CAI+ from Maxim Integrated represents a fusion of performance, efficiency, and reliability. Its ability to support multiple protocols, coupled with its high-speed and low-power operation, makes it an invaluable asset in the development of advanced digital systems. Whether for industrial, telecommunications, or networking applications, the MXL1544CAI+ stands out as a top choice for engineers and designers seeking to create cutting-edge technology solutions.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess