EN
  • EN
  • DE

MXL601-AG-R

Part No MXL601-AG-R
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248757-MXL601-AG-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXL601-AG-R CAD Model

Description

The MXL601-AG-R from Maxim Integrated is a state-of-the-art low-power, high-performance frequency synthesizer designed to meet the rigorous demands of modern communication systems. This compact, integrated device is engineered to deliver exceptional phase noise performance, making it an ideal choice for applications requiring high signal integrity and stability.

With a focus on flexibility, the MXL601-AG-R supports various output frequencies, which can be easily programmed to suit a wide range of applications, including but not limited to wireless infrastructure, base stations, and networking equipment. Its programmable nature allows for seamless integration into different system architectures, providing designers with a versatile solution for frequency generation.

At the heart of the MXL601-AG-R lies an advanced phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), ensuring precise frequency control and stability over temperature and supply voltage variations. The PLL's fractional-N divider allows for fine frequency resolution, enabling the generation of a broad spectrum of frequencies without compromising on performance.

The device is housed in a compact package, which not only saves valuable board space but also simplifies the design process. Its low power consumption is a critical attribute, making it suitable for battery-powered devices or energy-sensitive applications. The MXL601-AG-R operates over a wide supply voltage range, providing additional design flexibility.

Maxim Integrated has equipped the MXL601-AG-R with a robust serial interface for programming and control, allowing for easy configuration and adjustment of the device's settings. The inclusion of integrated power-down modes further enhances its power management capabilities, enabling efficient power usage in systems where conservation is paramount.

In summary, the MXL601-AG-R from Maxim Integrated is a versatile and high-performance frequency synthesizer that offers a perfect blend of performance, power efficiency, and design flexibility, making it an excellent choice for a wide array of communication applications.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $1.0845
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.7539

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5223 $60.8920
95+ $1.2497 $118.7215
145+ $1.2104 $175.5080
200+ $1.1712 $234.2400
260+ $1.1319 $294.2940
345+ $1.0152 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess