EN
  • EN
  • DE

MXL703RM

Part No MXL703RM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248762-MXL703RM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL703RM CAD Model

Description

The MXL703RM from Maxim Integrated is a high-performance, low-power, mixed-signal integrated circuit designed for a variety of applications that require precise timing and control. This versatile product is part of Maxim's renowned family of timing and synchronization solutions, aimed at providing reliable and robust performance in complex electronic systems.

Key Features

  • Precision Timing: The MXL703RM offers exceptional timing accuracy, making it suitable for applications where precise synchronization is critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, which is ideal for battery-powered or energy-sensitive systems.
  • Integrated PLLs: It includes Phase-Locked Loops (PLLs) for frequency synthesis and clock generation, providing a wide range of output frequencies with high stability.
  • Programmability: Users can program the device to meet specific application requirements, offering flexibility and customization.
  • Compact Form Factor: The MXL703RM comes in a small package, making it well-suited for space-constrained applications.

Applications

The MXL703RM is designed to meet the demands of various applications, including:

  • Telecommunications systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Portable and wearable devices

Technical Specifications

The technical specifications of the MXL703RM include a wide operating temperature range, support for multiple voltage levels, and compliance with industry-standard protocols. It is built to ensure long-term reliability and stability under varying environmental conditions.

Quality and Reliability

Maxim Integrated is committed to delivering products that adhere to the highest standards of quality and reliability. The MXL703RM is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the needs of even the most demanding applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their support team for personalized assistance.

You May Also Be Interested in

EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
Omron
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5000 $54.0000
28+ $3.6924 $103.3872
42+ $3.5770 $150.2340
58+ $3.4616 $200.7728
75+ $3.3462 $250.9650
100+ $3.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess