EN
  • EN
  • DE

BA6569AFP

Part No BA6569AFP
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description Speech network for telephones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151158-BA6569AFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA6569AFP CAD Model

Description

The BA6569AFP is a 3-channel BTL (Balanced Transformerless) driver designed and manufactured by Rohm Semiconductor. It is specifically engineered for driving CD-ROM and DVD-ROM actuators. This IC integrates three independent BTL drivers, typically used for focusing, tracking, and sled motor control in optical disc drives. The device is known for its high efficiency, low noise, and integrated protection features, making it a reliable solution for demanding actuator control applications.

Applications:

  • CD-ROM Drives: Used for driving focus, tracking, and sled motors in CD-ROM drives.
  • DVD-ROM Drives: Employed in DVD-ROM drives for accurate actuator control.
  • Optical Disc Drives: General purpose BTL driver for optical disc drive systems.
  • Actuator Control Systems: Suitable for other actuator control applications requiring precise BTL driving.
  • Servo Systems: Used in servo systems that require precise motor control.

Features:

  • 3-Channel BTL Driver: Integrates three independent BTL drivers for driving different actuators.
  • High Efficiency: Designed for high efficiency to minimize power consumption.
  • Low Noise: Low noise operation ensures stable and accurate actuator control.
  • Built-in Thermal Shutdown Protection: Protects the IC from damage due to overheating.
  • Short Circuit Protection: Provides protection against short circuits on the output lines.
  • Mute Function: Includes a mute function to suppress noise during idle periods.
  • Power Saving Mode: Offers a power saving mode to reduce power consumption.

Benefits:

  • Precise Actuator Control: Enables precise and accurate control of CD-ROM and DVD-ROM actuators.
  • High Reliability: Integrated protection features ensure reliable operation.
  • Low Power Consumption: High efficiency and power saving mode reduce power consumption.
  • Simplified Design: Reduces external components due to integrated functions.
  • Cost-Effective Solution: Provides a cost-effective solution for actuator control.

Additional Details:

The BA6569AFP is typically available in a surface-mount package. It requires external capacitors and resistors for proper operation and stability. The device is designed to operate over a wide temperature range. The specific output current and voltage ratings vary depending on the configuration and load conditions. Refer to the datasheet for detailed specifications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess