EN
  • EN
  • DE

SC2200-EVK1900

Part No SC2200-EVK1900
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type PDL (Pre-Distortion Linearizer)
Frequency 1.9GHz
For Use With/Related Products SC2200
Supplied Contents Board(s)
Base Product Number SC2200
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8473.30.1180
Win Source Part Number 1283542-SC2200-EVK1900
Ultra Librarian 3D Model Ultra Librarian SC2200-EVK1900 CAD Model

Description

The SC2200-EVK1900 from Maxim Integrated is a comprehensive evaluation kit designed for the SC2200—part of Maxim's family of high-performance, low-power system-on-chip (SoC) radio transceivers. This evaluation kit is specifically tailored for engineers and developers who are looking to explore the capabilities of the SC2200 transceiver for applications in industrial, medical, and Internet of Things (IoT) domains.

Key Features

  • Integrated RF transceiver with a frequency range from 300MHz to 960MHz, suitable for various communication protocols.
  • High data rate support, enabling the transceiver to handle advanced communication requirements.
  • Low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is crucial.
  • Comes with a comprehensive software suite for device configuration and performance analysis.
  • On-board microcontroller for standalone operation and testing of the SC2200 transceiver.

Product Applications

The SC2200-EVK1900 is versatile and can be used in a variety of applications, including:

  • Wireless sensor networks
  • Automated meter reading
  • Industrial monitoring and control
  • Home and building automation
  • Remote healthcare monitoring

What's in the Box?

Each SC2200-EVK1900 evaluation kit includes:

  • SC2200-EVK1900 evaluation board
  • USB cable for power supply and communication
  • Antennas for immediate RF testing
  • Documentation and software CD

The SC2200-EVK1900 is an indispensable tool for engineers who want to quickly prototype and test their wireless solutions using the SC2200 transceiver. With its plug-and-play setup, comprehensive documentation, and user-friendly software, this evaluation kit accelerates the development process, allowing for a seamless transition from concept to production.

You May Also Be Interested in

Raytac
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess