EN
  • EN
  • DE

SC2200-EVK2400

Part No SC2200-EVK2400
Manufacturer Maxim Integrated
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type PDL (Pre-Distortion Linearizer)
Frequency 2.4GHz
For Use With/Related Products SC2200
Supplied Contents Board(s)
Base Product Number SC2200
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8473.30.1180
Win Source Part Number 1283541-SC2200-EVK2400
Ultra Librarian 3D Model Ultra Librarian SC2200-EVK2400 CAD Model

Description

The SC2200-EVK2400 Evaluation Kit, proudly presented by Maxim Integrated, is a comprehensive development platform designed for engineers and developers who are looking to explore the capabilities of the SC2200 RF power amplifier linearizer (RFPAL). This evaluation kit is an essential tool for testing, validating, and prototyping applications that demand high linearity and efficiency in RF power amplifiers.

Key Features:

  • Integrated RFPAL Technology: At the heart of the SC2200-EVK2400 lies Maxim Integrated's innovative RFPAL technology, which enhances the performance of RF power amplifiers by reducing distortion and improving efficiency.
  • Plug-and-Play Setup: The evaluation kit is designed for ease of use, featuring a plug-and-play setup that allows for quick and straightforward integration into existing systems.
  • Comprehensive Software Suite: Accompanied by a full-featured software suite, the SC2200-EVK2400 provides users with a user-friendly interface for device configuration, signal analysis, and performance monitoring.
  • Flexible Connectivity: With a variety of connectivity options including USB and SPI interfaces, the kit ensures seamless communication with a host computer or other peripheral devices.
  • Wide Frequency Range: The evaluation kit supports a broad frequency range, making it suitable for a diverse set of applications across different RF bands.

Applications:

The SC2200-EVK2400 is an ideal solution for a multitude of applications where RF power amplifier performance is critical. These applications include but are not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Broadcast equipment (e.g., television, radio transmitters)
  • Public safety communications
  • General-purpose RF amplification systems

Maxim Integrated's commitment to innovation is reflected in the SC2200-EVK2400 Evaluation Kit, providing a versatile platform for engineers to harness the full potential of RFPAL technology and drive advancements in the field of RF power amplification.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess